PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1772618

Description
TERM BLOCK PLUG 2POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-13975-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-13975-ND
Terminal Blocks - Headers, Plugs and Sockets 277-13975-ND
TERM BLOCK PLUG 2POS STR 3.5MM

TERM BLOCK PLUG 2POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1772618 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1772618
Pluggable Terminal Blocks 1772618
Pluggable Terminal Blocks 2 Pos 3.5mm pitch Plug 24-16AWG Spring

Pluggable Terminal Blocks 2 Pos 3.5mm pitch Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13975-ND 1772618
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 2 to 4 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.215 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers