PHOENIX CONTACT USA Heavy Duty Connector Inserts, Modules 1772104

Description
Male Insert 24 Position Screw
Request a Quote Datasheet
Description
Male Insert 24 Position Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 277-4245-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
277-4245-ND
Heavy Duty Connector Inserts, Modules 277-4245-ND
Male Insert 24 Position Screw

Male Insert 24 Position Screw

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 277-4245-ND
Product Name Heavy Duty Connector Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F4AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details