Manufacturer: Phoenix Contact
Win Source Part Number: 913800-1772094
Series: HEAVYCON® B24
Operating Temperature Range: -40°C ~ 125°C
Features: Female Insert - 24 Position Screw
Package: Bulk
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 1772094-ND, 1772094-NDR, 277-4266, HC-B24-EBUS48
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 913800-1772094 |
| Product Name | Unclassified - 1772094 |