PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1771114

Description
TERM BLK 4P TOP ENTRY 2.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 4P TOP ENTRY 2.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2074-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2074-2-ND
Terminal Blocks - Wire to Board 277-2074-2-ND
TERM BLK 4P TOP ENTRY 2.5MM SMD

TERM BLK 4P TOP ENTRY 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2074-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2074-1-ND
Terminal Blocks - Wire to Board 277-2074-1-ND
TERM BLK 4P TOP ENTRY 2.5MM SMD

TERM BLK 4P TOP ENTRY 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2074-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2074-6-ND
Terminal Blocks - Wire to Board 277-2074-6-ND
TERM BLK 4P TOP ENTRY 2.5MM SMD

TERM BLK 4P TOP ENTRY 2.5MM SMD

Buy Now Datasheet
Pluggable Terminal Blocks - 7124645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7124645
Pluggable Terminal Blocks 7124645
Phoenix Contact 1771114

Phoenix Contact 1771114

Supplier's Site
Fixed Terminal Blocks - 1771114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1771114
Fixed Terminal Blocks 1771114
Fixed Terminal Blocks PTSM 0,5/ 4-2,5-V SMD R44

Fixed Terminal Blocks PTSM 0,5/ 4-2,5-V SMD R44

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2074-2-ND 7124645 1771114
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Surface mount PCB
Features Solder Retention Terminal Plug
# of Contacts 4 4 4
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 90° 180°; Straight Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.304 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Sensor terminal block - 2000-5417/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers