PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1771088

Description
TERM BLK 8POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2071-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2071-2-ND
Terminal Blocks - Wire to Board 277-2071-2-ND
TERM BLK 8POS SIDE ENT 2.5MM SMD

TERM BLK 8POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2071-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2071-1-ND
Terminal Blocks - Wire to Board 277-2071-1-ND
TERM BLK 8POS SIDE ENT 2.5MM SMD

TERM BLK 8POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2071-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2071-6-ND
Terminal Blocks - Wire to Board 277-2071-6-ND
TERM BLK 8POS SIDE ENT 2.5MM SMD

TERM BLK 8POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1771088 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1771088
Fixed Terminal Blocks 1771088
Fixed Terminal Blocks PTSM 0,5/ 8-2,5-H SMD R44

Fixed Terminal Blocks PTSM 0,5/ 8-2,5-H SMD R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2071-2-ND 1771088
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Solder Retention
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 8 8
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Ground terminal block - 2000-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0D2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details