PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1771075

Description
TERM BLK 7POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 7POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2070-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2070-2-ND
Terminal Blocks - Wire to Board 277-2070-2-ND
TERM BLK 7POS SIDE ENT 2.5MM SMD

TERM BLK 7POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2070-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2070-6-ND
Terminal Blocks - Wire to Board 277-2070-6-ND
TERM BLK 7POS SIDE ENT 2.5MM SMD

TERM BLK 7POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2070-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2070-1-ND
Terminal Blocks - Wire to Board 277-2070-1-ND
TERM BLK 7POS SIDE ENT 2.5MM SMD

TERM BLK 7POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1771075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1771075
Fixed Terminal Blocks 1771075
Fixed Terminal Blocks PTSM 0,5/ 7-2,5-H SMD R44

Fixed Terminal Blocks PTSM 0,5/ 7-2,5-H SMD R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2070-2-ND 1771075
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Solder Retention
# of Contacts 7 7
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Wire to Board - 2946-2086-1111-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers