PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1771062

Description
TERM BLK 6POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2069-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2069-2-ND
Terminal Blocks - Wire to Board 277-2069-2-ND
TERM BLK 6POS SIDE ENT 2.5MM SMD

TERM BLK 6POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2069-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2069-6-ND
Terminal Blocks - Wire to Board 277-2069-6-ND
TERM BLK 6POS SIDE ENT 2.5MM SMD

TERM BLK 6POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2069-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2069-1-ND
Terminal Blocks - Wire to Board 277-2069-1-ND
TERM BLK 6POS SIDE ENT 2.5MM SMD

TERM BLK 6POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1771062 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1771062
Fixed Terminal Blocks 1771062
Fixed Terminal Blocks PTSM 0,5/ 6-2,5-H SMD R44

Fixed Terminal Blocks PTSM 0,5/ 6-2,5-H SMD R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2069-2-ND 1771062
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Solder Retention
# of Contacts 6 6
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.023 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details