TERM BLK 2POS SIDE ENT 2.5MM SMD
TERM BLK 2POS SIDE ENT 2.5MM SMD
TERM BLK 2POS SIDE ENT 2.5MM SMD
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 277-2065-6-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Solder Retention |
| Approvals | RoHS Compliant |
| # of Contacts | 2 |