PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1770940

Description
TERM BLK 8POS SIDE ENT 2.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENT 2.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2085-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2085-2-ND
Terminal Blocks - Wire to Board 277-2085-2-ND
TERM BLK 8POS SIDE ENT 2.5MM PCB

TERM BLK 8POS SIDE ENT 2.5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-2085-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2085-1-ND
Terminal Blocks - Wire to Board 277-2085-1-ND
TERM BLK 8POS SIDE ENT 2.5MM PCB

TERM BLK 8POS SIDE ENT 2.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 7124582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7124582
Pluggable Terminal Blocks 7124582
Phoenix Contact 1770940

Phoenix Contact 1770940

Supplier's Site
Fixed Terminal Blocks - 1770940 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1770940
Fixed Terminal Blocks 1770940
Fixed Terminal Blocks PTSM 0,5/ 8-2,5-H THR R32

Fixed Terminal Blocks PTSM 0,5/ 8-2,5-H THR R32

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2085-2-ND 7124582 1770940
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
# of Contacts 8 8 8
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 180° 90°; Right angle Horizontal
Body Material Liquid Crystal Polymer (LCP) Liquid crystal polymer
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468336 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Turret Term Board - 15231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details