TERM BLK 4POS SIDE ENT 2.5MM PCB
TERM BLK 4POS SIDE ENT 2.5MM PCB
PCB TERM BLK, PTSM 0,5/ 4-2,5-H THR R32 ROHS COMPLIANT: YES
Fixed Terminal Blocks PTSM 0,5/ 4-2,5-H THR R32
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2081-1-ND | 90AJ7479 | 1770908 |
| Product Name | Terminal Blocks - Wire to Board | Pcb Term Blk, Ptsm 0,5/ 4-2,5-H Thr R32 Rohs Compliant Phoenix Contact | Fixed Terminal Blocks |
| Mounting Options | PCB | ||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| # of Contacts | 4 | 4 | |
| Contacts Pitch | 2.49 mm (0.10 inches) | 2.50 mm (0.10 inches) | |
| Orientation | 180° | Horizontal |