PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1768936

Description
TERM BLOCK PLUG 5POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-13964-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-13964-ND
Terminal Blocks - Headers, Plugs and Sockets 277-13964-ND
TERM BLOCK PLUG 5POS STR 3.81MM

TERM BLOCK PLUG 5POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1768936 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1768936
Pluggable Terminal Blocks 1768936
Pluggable Terminal Blocks 5 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 5 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13964-ND 1768936
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Strain Relief
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Disconnect terminal block for test and measurement - 2002-1771/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers