PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1767517

Description
Win Source Part Number: 1380572-1767517 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: COMBICON SMSTBA Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 45° Termination Style: Solder Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.583" (14.80mm) Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.69.4040 Mfr: Phoenix Contact Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380572-1767517 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: COMBICON SMSTBA Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 45° Termination Style: Solder Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.583" (14.80mm) Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.69.4040 Mfr: Phoenix Contact Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1380572-1767517 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1380572-1767517
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1380572-1767517
Win Source Part Number: 1380572-1767517 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: COMBICON SMSTBA Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 45° Termination Style: Solder Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.583" (14.80mm) Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.69.4040 Mfr: Phoenix Contact Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs

Win Source Part Number: 1380572-1767517
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Series: COMBICON SMSTBA
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 16
Positions Per Level: 16
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 45°
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting Type: Through Hole
Insulation Height: 0.583" (14.80mm)
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs

Buy Now Datasheet
Headers, Plugs and Sockets - 277-6925-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6925-ND
Headers, Plugs and Sockets 277-6925-ND
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole"

"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1380572-1767517 277-6925-ND
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets
Gender Male / Plug
Mounting Through Hole Through Hole
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10013602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 136 #
View Details
3 suppliers
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details