PHOENIX CONTACT USA Headers, Plugs and Sockets 1767461

Description
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-13957-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-13957-ND
Headers, Plugs and Sockets 277-13957-ND
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1380571-1767461 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1380571-1767461
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1380571-1767461
Win Source Part Number: 1380571-1767461 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: COMBICON MC Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm² Color: Green Contact Mating Finish: Tin Features: Strain Relief Package: Bulk Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 pcs Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Phoenix Contact Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380571-1767461
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Series: COMBICON MC
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm²
Color: Green
Contact Mating Finish: Tin
Features: Strain Relief
Package: Bulk
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50 pcs
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-13957-ND 1380571-1767461
Product Name Headers, Plugs and Sockets Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details