Win Source Part Number: 1380568-1767397
Category: Connectors, Interconnects>Termin
Series: COMBICON SMSTBA
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 45°
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50 pcs
Mounting Type: Through Hole
Insulation Height: 0.583" (14.80mm)
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole"
SMSTBA 2 5/ 4-G-5 08
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1380568-1767397 | 277-6483-ND | 14X6951 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | Smstba 2 5/ 4-G-5 08 Phoenix Contact |
| Gender | Male / Plug | ||
| Mounting | Through Hole | Through Hole | |
| Connector Type | Header Connector |