"12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.300"" (7.62mm) Vertical Through Hole"
Win Source Part Number: 1380565-1767119
Category: Connectors, Interconnects>Termin
Series: COMBICON GMSTBV
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 12
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Contact Tail Length: 0.154" (3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1767119-ND | 1380565-1767119 |
| Product Name | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 12.0 amps |