Pluggable Terminal Blocks 11 Pos 7.62mm pitch Plug 24-12 AWG Screw
| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 8822101 | 1767096 |
| Product Name | Pluggable Terminal Blocks | Pluggable Terminal Blocks |
| Termination Options | Solder | Screw Clamp; Screw |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 11 | 11 |
| Contacts Pitch | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) |