PHOENIX CONTACT USA Headers, Plugs and Sockets 1767041

Description
"6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5991-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5991-ND
Headers, Plugs and Sockets 277-5991-ND
"6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
15A Electronic Connector
370-1767041
15A Electronic Connector 370-1767041
Barrier Terminal Block, 15A, 6 Pos, 7.62mm Pitch, Screw, Green Product overview: 1767041 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1767041 can be used for catalog matching and distributor lookup.

Barrier Terminal Block, 15A, 6 Pos, 7.62mm Pitch, Screw, Green Product overview: 1767041 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1767041 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 1767041 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1767041
Headers, Plugs and Sockets 1767041
TERM BLOCK PLUG 6POS STR 7.62MM

TERM BLOCK PLUG 6POS STR 7.62MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5991-ND 370-1767041 1767041
Product Name Headers, Plugs and Sockets 15A Electronic Connector Headers, Plugs and Sockets
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 12.0 amps 12.0 amps 15.0 amps
Contact Size (AWG) 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Accessories - BRA.1B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details