"4 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
4 Pos Barrier Terminal Block, 15A, 300V, 7.62mm Pitch Product overview: 1767025 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1767025 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5865-ND | 370-1767025 |
| Product Name | Headers, Plugs and Sockets | 15A 300V Electronic Connector |
| Geometry | Straight; 180° | |
| Mounting | Free Hanging (In-Line) | |
| Current Rating | 12.0 amps | 12.0 amps |
| Contact Size (AWG) | 12 to 30 AWG |