Manufacturer: Phoenix Contact
Win Source Part Number: 905558-1767012
Series: COMBICON GMSTB
Features: 3 Position Terminal Block Plug, Female Sockets 0.300" (7.62mm) - 180° Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.8000
Other Part Number: 1767012-ND, GMSTB2,5/3-ST-7,62, 277-5783, GMSTB 2,5/ 3-ST-7,62
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905558-1767012 |
| Product Name | Unclassified - 1767012 |