TERM BLOCK PLUG 4POS STR 7.5MM
Pluggable Terminal Blocks 4 Pos 7.5mm pitch Plug 24-12 AWG Screw
7.5 mm Terminal Block Plug
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8026176 | 277-5886-ND | 1766903 | 70054885 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Plug, Terminal Block; 12 A; 500 V; 7.5 mm; 24 AWG/kcmil (Min.); 4; Screw; 6 kV |
| Mounting Options | Plug-in | Free Hanging (In-Line) | PCB | |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
| # of Contacts | 4 | 4 | 4 |