PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1766880

Description
TERM BLOCK PLUG 2POS STR 7.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 7.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5802-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5802-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5802-ND
TERM BLOCK PLUG 2POS STR 7.5MM

TERM BLOCK PLUG 2POS STR 7.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8026164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8026164
Pluggable Terminal Blocks 8026164
Phoenix Contact 1766880

Phoenix Contact 1766880

Supplier's Site
Pluggable Terminal Blocks - 1703828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703828
Pluggable Terminal Blocks 1703828
Phoenix Contact 1766880

Phoenix Contact 1766880

Supplier's Site
Plug, Terminal Block; 12 A; 500 V; 7.5 mm; 24 AWG/kcmil (Min.); 2; Screw; 6 kV - 70054883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 500 V; 7.5 mm; 24 AWG/kcmil (Min.); 2; Screw; 6 kV
70054883
Plug, Terminal Block; 12 A; 500 V; 7.5 mm; 24 AWG/kcmil (Min.); 2; Screw; 6 kV 70054883
7.5 mm Terminal Block Plug Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12

7.5 mm Terminal Block Plug

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
Supplier's Site
Pluggable Terminal Blocks - 1766880 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1766880
Pluggable Terminal Blocks 1766880
Pluggable Terminal Blocks 2 Pos 7.5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 2 Pos 7.5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5802-ND 8026164 70054883 1766880
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 12 A; 500 V; 7.5 mm; 24 AWG/kcmil (Min.); 2; Screw; 6 kV Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Plug-in PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
# of Contacts 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-05D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7774-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included
View Details
Barrier Strips - 1-1546477-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers