PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1766796

Description
TERM BLOCK HDR 4POS VERT 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS VERT 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6214-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6214-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6214-ND
TERM BLOCK HDR 4POS VERT 7.62MM

TERM BLOCK HDR 4POS VERT 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks 4 Pos 7.62mm pitch Through Hole Header - 629-1766796 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 4 Pos 7.62mm pitch Through Hole Header
629-1766796
Pluggable Terminal Blocks 4 Pos 7.62mm pitch Through Hole Header 629-1766796
Pluggable Terminal Blocks 4 Pos 7.62mm pitch Through Hole Header

Pluggable Terminal Blocks 4 Pos 7.62mm pitch Through Hole Header

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1766796
Connectors >> Pluggable System Terminal Block 1766796
4 Straight pin 1 7.62mm Green Plugin Pluggable System Terminal Block ROHS

4 Straight pin 1 7.62mm Green Plugin Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6214-ND 629-1766796 1766796
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks 4 Pos 7.62mm pitch Through Hole Header Connectors >> Pluggable System Terminal Block
Mounting Options PCB Through Hole Straight pin
Termination Options Solder Plug
Terminal Block Type Single Feed Through Header, Male Pins, Shrouded (4 Side)
# of Contacts 4
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blocks - Wire to Board - 2946-2086-3107-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers