4 Pos 7.62mm Pitch Straight Thru-Hole Shrouded Header, 12A, 300V Product overview: 1766796 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1766796 can be used for catalog matching and distributor lookup.
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"
TERM BLOCK HDR 4POS VERT 7.62MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-1766796 | 277-6214-ND | 1766796 |
| Product Name | 12A 300V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 400 volts | 300 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps |