TERM BLOCK HDR 3POS VERT 7.62MM
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5910-ND | 2205005 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Termination Options | Solder | Solder |
| Terminal Block Type | Single Feed Through | |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) |