TERM BLOCK HDR 2POS VERT 7.62MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2204995 | 277-5943-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Termination Options | Solder | Solder |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant |
| # of Contacts | 2 | 2 |
| Contacts Pitch | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) |