2 Pos 7.62mm Pitch Shrouded Header, Straight, 12A, 300V, Thru-Hole Product overview: 1766770 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1766770 can be used for catalog matching and distributor lookup.
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"
GMSTBVA 2 5/ 2-G-7 62
TERM BLOCK HDR 2POS VERT 7.62MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1766770 | 277-5943-ND | 14X6906 | 1766770 |
| Product Name | 12A 300V Electronic Connector | Headers, Plugs and Sockets | Gmstbva 2 5/ 2-G-7 62 Phoenix Contact | Headers, Plugs and Sockets |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Voltage Rating | 400 volts | 300 volts | ||
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps |