3 Pos 7.5mm RA Shrouded Header, 12A, 400V, Thru-Hole Product overview: 1766356 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 400V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1766356 can be used for catalog matching and distributor lookup.
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 3POS 90DEG 7.5MM
Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 7.5 mm Pitch
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1766356 | 277-6196-ND | 1766356 | 70054663 |
| Product Name | 12A 400V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Terminal Header; 12 A; 400 V; 7.5 mm; 3; Solder Mount; 1.4 mm; 6 kV; 400 V; PBT |
| Termination | Solder | |||
| Voltage Rating | 400 volts | 300 volts | 400 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps | 12.0 amps |
| Connector Type | Header Connector |