"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332260-1766343
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.295" (7.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 250
Mounting: Through Hole
Insulation Height: 0.339" (8.61mm)
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1766343-NDR,GMSTBA2,
RoHS Status: ROHS3 Compliant
Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 7.5 mm Pitch
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5923-ND | 1332260-1766343 | 70054662 |
| Product Name | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Terminal Header; 12 A; 400 V; 7.5 mm; 2; Solder Mount; 1.4 mm; 6 kV; 400 V; PBT |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | Solder Mount |
| Current Rating | 12.0 amps | 12.0 amps | |
| Contact Pitch | 7.49 mm (0.2950 inch) |