"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
8 Pos 7.62mm RA Solder Header, 12A, 400V, Green Product overview: 1766291 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 400V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1766291 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 8POS 90DEG 7.62MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6423-ND | 370-1766291 | 1766291 |
| Product Name | Headers, Plugs and Sockets | 12A 400V Electronic Connector | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps |
| Contact Pitch | 7.62 mm (0.3000 inch) |