PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets 1766246

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON GMSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.300" (7.62mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON GMSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.300" (7.62mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON GMSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.300" (7.62mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON GMSTBA
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.300" (7.62mm)

Buy Now Datasheet
Pluggable Terminal Blocks - 1766246 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1766246
Pluggable Terminal Blocks 1766246
Pluggable Terminal Blocks 3 Pos 7.62mm pitch Through Hole Header

Pluggable Terminal Blocks 3 Pos 7.62mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1766246
Product Name Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Specs
Product Type IC Headers
View Details