Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188562-1765182
Number of Positions: 4
Number of Levels: 1
Pitch: 5.08 mm
Color: Grey
Connector Type: Plug
Number of Rows: 1
Termination: Solder
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 12 A
Length: 8.6 mm
Orientation: Vertical
Contact Plating: Tin
Housing Color: Grey
Height: 15.9 mm
Weight: 1.78001 g
Width: 22.32 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Schedule B: 8536694040
Number of Positions Per Level: 4
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1188562-1765182 | 1765182-ND |
| Product Name | Terminal Blocks - 1765182 | Headers, Plugs and Sockets |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 250 volts | |
| Current Rating | 12.0 amps | 12.0 amps |