PHOENIX CONTACT USA Terminal Blocks - Specialized 1765030

Description
TERM BLK PLUG 10POS 29.1MM GREEN
Request a Quote Datasheet
Description
TERM BLK PLUG 10POS 29.1MM GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-5932-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-5932-ND
Terminal Blocks - Specialized 277-5932-ND
TERM BLK PLUG 10POS 29.1MM GREEN

TERM BLK PLUG 10POS 29.1MM GREEN

Buy Now Datasheet
DIN Rail Terminal Blocks - 8026038 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8026038
DIN Rail Terminal Blocks 8026038
Phoenix Contact 1765030

Phoenix Contact 1765030

Supplier's Site
Header, 12amp, 250volt, 10 position, rail mounting - 70169539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, 12amp, 250volt, 10 position, rail mounting
70169539
Header, 12amp, 250volt, 10 position, rail mounting 70169539
Header, 12amp, 250volt, 10 position, rail mounting

Header, 12amp, 250volt, 10 position, rail mounting

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5932-ND 8026038 70169539
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks Header, 12amp, 250volt, 10 position, rail mounting
Mounting Options DIN Rail Universal Mounting Foot
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 12 to 24 AWG
Unlock Full Specs
to access all available technical data