Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1764141

Description
Pluggable Terminal Blocks 9 Pos 5.08mm pitch Plug 24-12 AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 9 Pos 5.08mm pitch Plug 24-12 AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1764141 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1764141
Pluggable Terminal Blocks 1764141
Pluggable Terminal Blocks 9 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 9 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1764141
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details