PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1762631

Description
TERM BLOCK PLUG 6POS STR 15MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 15MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11509-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11509-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11509-ND
TERM BLOCK PLUG 6POS STR 15MM

TERM BLOCK PLUG 6POS STR 15MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1762631 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1762631
Pluggable Terminal Blocks 1762631
Pluggable Terminal Blocks 6 Pos 15mm pitch Plug 20-2 AWG Screw

Pluggable Terminal Blocks 6 Pos 15mm pitch Plug 20-2 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11509-ND 1762631
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.209 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2203/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers