PHOENIX CONTACT USA Pluggable Terminal Blocks 1762473

Description
Pluggable Terminal Blocks 13 Pos 5.08mm pitch Through Hole Header
Datasheet
Description
Pluggable Terminal Blocks 13 Pos 5.08mm pitch Through Hole Header
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1762473 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1762473
Pluggable Terminal Blocks 1762473
Pluggable Terminal Blocks 13 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 13 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Interconnect Components
Product Number 1762473
Product Name Pluggable Terminal Blocks
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11205L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Rectangular Connector Accessories - 1011-255-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details