Phoenix Contact GmbH & Co. KG Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets 1762376

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MDSTB Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.200" (5.08mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MDSTB Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.200" (5.08mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MDSTB Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.200" (5.08mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON MDSTB
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 3
Number of Levels: 2
Pitch: 0.200" (5.08mm)

Buy Now Datasheet
Pluggable Terminal Blocks - 1762376 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1762376
Pluggable Terminal Blocks 1762376
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1762376
Product Name Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details