"10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
10 Pos Terminal Block, 12A, 250V, 5.08mm Pitch, Through Hole Product overview: 1759091 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1759091 can be used for catalog matching and distributor lookup.
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 10 Number of Position
TERM BLOCK HDR 10POS 5.08MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1103-ND | 370-1759091 | 70054626 | 1759091 |
| Product Name | Headers, Plugs and Sockets | Through-Hole 12A 250V Electronic Connector | Terminal Header; 12 A; 5.08 mm; 10; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Solder Mount | Through Hole | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | 15.0 amps |
| Contact Pitch | 5.08 mm (0.2000 inch) |