Conn Shrouded Header HDR 8 POS 5.08mm Solder RA Thru-Hole Product overview: 1759075 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1759075 can be used for catalog matching and distributor lookup.
"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 8 Number of Position
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-1759075 | 277-1101-ND | 70054624 |
| Product Name | Electronic Connector | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5.08 mm; 8; Solder Mount; 1.4 mm; 4 kV; 320 V |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Solder Mount | |
| Current Rating | 12.0 amps | 12.0 amps |