6 Pos 5.08mm RA Solder Header, 12A, 300V Product overview: 1759059 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1759059 can be used for catalog matching and distributor lookup.
"6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 6 Number of Position
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-1759059 | 277-1099-ND | 70054622 |
| Product Name | 12A 300V Electronic Connector | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5.08 mm; 6; Solder Mount; 1.4 mm; 4 kV; 320 V |
| Termination | Solder | ||
| Voltage Rating | 250 volts | 320 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps |
| Connector Type | Header Connector |