PHOENIX CONTACT USA Headers, Plugs and Sockets 1759046

Description
"5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1098-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1098-ND
Headers, Plugs and Sockets 277-1098-ND
"5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
370-1759046
Electronic Connector 370-1759046
Conn Shrouded Header (2 Sides) HDR 5 POS 5.08mm Solder RA Thru-Hole Product overview: 1759046 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1759046 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (2 Sides) HDR 5 POS 5.08mm Solder RA Thru-Hole Product overview: 1759046 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1759046 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Header; 12 A; 5.08 mm; 5; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT - 70054621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 5.08 mm; 5; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT
70054621
Terminal Header; 12 A; 5.08 mm; 5; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT 70054621
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 5 Number of Position Polyamide Insulating Material Voltage: 300, Amps: 10 Header without Side Panels

Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 5 Number of Position

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header without Side Panels
Supplier's Site
Mstb 2 5/ 5-G-5 08 Phoenix Contact - 14X6548 - Newark, An Avnet Company
Chicago, IL, United States
Mstb 2 5/ 5-G-5 08 Phoenix Contact
14X6548
Mstb 2 5/ 5-G-5 08 Phoenix Contact 14X6548
MSTB 2 5/ 5-G-5 08

MSTB 2 5/ 5-G-5 08

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1098-ND 370-1759046 70054621 14X6548
Product Name Headers, Plugs and Sockets Electronic Connector Terminal Header; 12 A; 5.08 mm; 5; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT Mstb 2 5/ 5-G-5 08 Phoenix Contact
Connector Type Header Connector
Mounting Through Hole Solder Mount
Current Rating 12.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data