PHOENIX CONTACT USA Pluggable Terminal Blocks 1758403

Description
Phoenix Contact 1758403
Request a Quote Datasheet
Description
Phoenix Contact 1758403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1703825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703825
Pluggable Terminal Blocks 1703825
Phoenix Contact 1758403

Phoenix Contact 1758403

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-6693-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6693-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6693-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 10 position, screw, Pre-Printed - 70055308 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 10 position, screw, Pre-Printed
70055308
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 10 position, screw, Pre-Printed 70055308
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 10 position, screw, Pre-Printed

Plug, Terminal Block; 12 A; 250 V; 5.08mm; 10 position, screw, Pre-Printed

Supplier's Site
Pluggable Terminal Blocks - 1758403 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1758403
Pluggable Terminal Blocks 1758403
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw - 629-1758403 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw
629-1758403
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw 629-1758403
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1703825 277-6693-ND 70055308 1758403 629-1758403
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 12 A; 250 V; 5.08mm; 10 position, screw, Pre-Printed Pluggable Terminal Blocks Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw
Mounting Options Plug-in Free Hanging (In-Line) Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp; Screw, Socket
Features Terminal Plug Terminal Plug; Positions Stamped, Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details
Fuse terminal block - 2002-1911/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers