PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1758377

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1966-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1966-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1966-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1758377 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1758377
Pluggable Terminal Blocks 1758377
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 4 position, screw, Pre-Printed - 70055302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 4 position, screw, Pre-Printed
70055302
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 4 position, screw, Pre-Printed 70055302
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 4 position, screw, Pre-Printed

Plug, Terminal Block; 12 A; 250 V; 5.08mm; 4 position, screw, Pre-Printed

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1966-ND 1758377 70055302
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 12 A; 250 V; 5.08mm; 4 position, screw, Pre-Printed
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Positions Stamped, Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.162 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2002-2237/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details