PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets 1758076

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON MSTBV
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.200" (5.08mm)

Buy Now Datasheet
Pluggable Terminal Blocks - 1758076 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1758076
Pluggable Terminal Blocks 1758076
Pluggable Terminal Blocks 8 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 8 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1758076
Product Name Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103169-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Connector, Ffc, 37Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 75K3551 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details