PHOENIX CONTACT USA Headers, Plugs and Sockets 1758034

Description
"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1130-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1130-ND
Headers, Plugs and Sockets 277-1130-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Singapore, Singapore
12A 300V Electronic Connector
370-1758034
12A 300V Electronic Connector 370-1758034
4 Pos 5.08mm Pitch Straight Header, 12A, 300V, Thru-Hole Product overview: 1758034 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1758034 can be used for catalog matching and distributor lookup.

4 Pos 5.08mm Pitch Straight Header, 12A, 300V, Thru-Hole Product overview: 1758034 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1758034 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332216-1758034 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332216-1758034
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332216-1758034
Manufacturer: Phoenix Contact Win Source Part Number: 1332216-1758034 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 400 V Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 250 Mounting: Through Hole Insulation Height: 0.472" (12.00mm) Contact Tail Length: 0.154" (3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: MSTBV 2.5/4-G-5.08,277-113 0,MSTBV2,5/4-G-5,08 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332216-1758034
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 400 V
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 250
Mounting: Through Hole
Insulation Height: 0.472" (12.00mm)
Contact Tail Length: 0.154" (3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: MSTBV 2.5/4-G-5.08,277-1130,MSTBV2,5/4-G-5,08
RoHS Status: RoHS Compliant

Buy Now Datasheet
Mstbv 2 5/ 4-G-5 08 Phoenix Contact - 14X6489 - Newark, An Avnet Company
Chicago, IL, United States
Mstbv 2 5/ 4-G-5 08 Phoenix Contact
14X6489
Mstbv 2 5/ 4-G-5 08 Phoenix Contact 14X6489
MSTBV 2 5/ 4-G-5 08

MSTBV 2 5/ 4-G-5 08

Supplier's Site
Headers, Plugs and Sockets - 1758034 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1758034
Headers, Plugs and Sockets 1758034
TERM BLOCK HDR 4POS VERT 5.08MM

TERM BLOCK HDR 4POS VERT 5.08MM

Supplier's Site Datasheet
Terminal Header; 12 A; 250 V; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 320 V - 70054642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 250 V; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 320 V
70054642
Terminal Header; 12 A; 250 V; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 320 V 70054642
Terminal Block Header, 12 A, 250 V Nominal Voltage, PBT Insulation Material Polyamide Insulating Material Voltage: 300, Amps: 10 Header without Side Panels

Terminal Block Header, 12 A, 250 V Nominal Voltage, PBT Insulation Material

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header without Side Panels
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1130-ND 370-1758034 1332216-1758034 14X6489 1758034 70054642
Product Name Headers, Plugs and Sockets 12A 300V Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Mstbv 2 5/ 4-G-5 08 Phoenix Contact Headers, Plugs and Sockets Terminal Header; 12 A; 250 V; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 320 V
Connector Type Header Connector
Mounting Through Hole Through Hole Through Hole Solder Mount
Current Rating 12.0 amps 12.0 amps 12.0 amps 12.0 amps
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data