PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets 1758021

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Termination Style: Solder
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Termination Style: Solder

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON MSTBV
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Termination Style: Solder

Buy Now Datasheet
Pluggable Terminal Blocks - 1758021 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1758021
Pluggable Terminal Blocks 1758021
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1758021
Product Name Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Tabs Low Profile Quick Fit Header - 7821 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details