"3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
3 Pos Terminal Block, 12A, 300V, 5.08mm Pitch, Through Hole Product overview: 1758021 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1758021 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 3POS VERT 5.08MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1129-ND | 370-1758021 | 1758021 | 14X6488 |
| Product Name | Headers, Plugs and Sockets | Through-Hole 12A 300V Electronic Connector | Headers, Plugs and Sockets | Mstbv 2 5/ 3-G-5 08 Phoenix Contact |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | |
| Contact Pitch | 5.08 mm (0.2000 inch) |