"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
2 Pos 5.08mm Pitch Shrouded Header, 12A, 250V, Solder, Thru-Hole Product overview: 1758018 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1758018 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 2POS VERT 5.08MM
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 2 Number of Position
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1128-ND | 370-1758018 | 1758018 | 70054640 |
| Product Name | Headers, Plugs and Sockets | 12A 250V Electronic Connector | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5.08 mm; 2; Solder Mount; 1.4 mm; 4 kV (Rated) |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | Solder Mount | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | 12.0 amps |
| Contact Pitch | 5.08 mm (0.2000 inch) |