PHOENIX CONTACT USA Pluggable Terminal Blocks 1758018

Description
Phoenix Contact 1758018
Request a Quote Datasheet
Description
Phoenix Contact 1758018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1896593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1896593
Pluggable Terminal Blocks 1896593
Phoenix Contact 1758018

Phoenix Contact 1758018

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1128-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1128-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1128-ND
TERM BLOCK HDR 2POS VERT 5.08MM

TERM BLOCK HDR 2POS VERT 5.08MM

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1758018
Connectors >> Pluggable System Terminal Block 1758018
250V 12A 2 Straight pin 1 5.08mm 1x2P Green Board Edge/Receptacle-Open Plugin,P=5.08mm Pluggable System Terminal Block ROHS

250V 12A 2 Straight pin 1 5.08mm 1x2P Green Board Edge/Receptacle-Open Plugin,P=5.08mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1896593 277-1128-ND 1758018
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Connectors >> Pluggable System Terminal Block
Mounting Options Through hole PCB Straight pin
Termination Options Solder Solder
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-613-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers