Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1757569

Description
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1127-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1127-ND
Headers, Plugs and Sockets 277-1127-ND
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Terminal Header; 12 A; 250 V; 5 mm; 12;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT - 70054591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 250 V; 5 mm; 12;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT
70054591
Terminal Header; 12 A; 250 V; 5 mm; 12;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT 70054591
Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 12 Number of Position Polyamide Insulating Material Voltage: 300, Amps: 10 Header with Side Panels

Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 12 Number of Position

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header with Side Panels
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 277-1127-ND 70054591
Product Name Headers, Plugs and Sockets Terminal Header; 12 A; 250 V; 5 mm; 12;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT
Connector Type Header Connector
Mounting Through Hole Solder Mount
Current Rating 12.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-089STLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details