Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1757543

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1125-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1125-ND
Headers, Plugs and Sockets 277-1125-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Terminal Header; 12 A; 250 V; 5 mm; 10;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT - 70054589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 250 V; 5 mm; 10;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT
70054589
Terminal Header; 12 A; 250 V; 5 mm; 10;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT 70054589
Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 10 Number of Position Polyamide Insulating Material Voltage: 300, Amps: 10 Header with Side Panels

Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 10 Number of Position

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header with Side Panels
Supplier's Site
Headers, Plugs and Sockets - 1757543 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1757543
Headers, Plugs and Sockets 1757543
TERM BLOCK HDR 10POS 90DEG 5MM

TERM BLOCK HDR 10POS 90DEG 5MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1125-ND 70054589 1757543
Product Name Headers, Plugs and Sockets Terminal Header; 12 A; 250 V; 5 mm; 10;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT Headers, Plugs and Sockets
Connector Type Header Connector
Mounting Through Hole Solder Mount Through Hole
Current Rating 12.0 amps 12.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
D-Sub Connector Assemblies - 2262-A29400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Mounting Through Hole
View Details